TE Connectivity 4A Electronic Connector 5-104078-2

Description
40 Pos 1.27mm Pitch Female Socket Header, 4A, Gold, Thru-Hole Product overview: 5-104078-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104078-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40 Pos 1.27mm Pitch Female Socket Header, 4A, Gold, Thru-Hole Product overview: 5-104078-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104078-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A Electronic Connector
316-5-104078-2
4A Electronic Connector 316-5-104078-2
40 Pos 1.27mm Pitch Female Socket Header, 4A, Gold, Thru-Hole Product overview: 5-104078-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104078-2 can be used for catalog matching and distributor lookup.

40 Pos 1.27mm Pitch Female Socket Header, 4A, Gold, Thru-Hole Product overview: 5-104078-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104078-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A31873-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A31873-ND
Headers, Receptacles, Female Sockets A31873-ND
"40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 40 Position, 2Row; Product Range Amp - Te Connectivity - 52K3694 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 40 Position, 2Row; Product Range Amp - Te Connectivity
52K3694
Board-Board Connector Receptacle, 40 Position, 2Row; Product Range Amp - Te Connectivity 52K3694
BOARD-BOARD CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Product Range:AMPMODU System 50 Series; Contact Termination Type:Through Hole; Gender:Receptacle; No. of Contacts:40; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Product Range:AMPMODU System 50 Series; Contact Termination Type:Through Hole; Gender:Receptacle; No. of Contacts:40; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
40 System 50 Rcpt Assy Drst Sn Amp - Te Connectivity - 76AC7563 - Newark, An Avnet Company
Chicago, IL, United States
40 System 50 Rcpt Assy Drst Sn Amp - Te Connectivity
76AC7563
40 System 50 Rcpt Assy Drst Sn Amp - Te Connectivity 76AC7563
40 SYSTEM 50 RCPT ASSY DRST SN

40 SYSTEM 50 RCPT ASSY DRST SN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-104078-2 A31873-ND 52K3694 76AC7563
Product Name 4A Electronic Connector Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 40 Position, 2Row; Product Range Amp - Te Connectivity 40 System 50 Rcpt Assy Drst Sn Amp - Te Connectivity
Termination Through Hole Through Hole
Voltage Rating 30 volts 30 volts
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-C-28748 and MIL-STD-202-301
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details