TE Connectivity Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 5-103904-2.

Description
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 28AC9756 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
28AC9756
Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 28AC9756
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9756
Product Name Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1731061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details