TE Connectivity
Connector Contacts
5-102642-6
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .05 - .14 Wire Size (AWG) : 26 - 30
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .05 - .14 Wire Size (AWG) : 26 - 30
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .05 - .14 Wire Size (AWG) : 26 - 30
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Gold
- Contact Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .05 - .14
- Wire Size (AWG) : 26 - 30
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
5-102642-6 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
Insulated
North American
20 AWG
International
0.5000 mm2
View Details