TE Connectivity Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 499252-8

Description
016 STRAIN RELIEF A-L RCPT
Request a Quote Datasheet
Description
016 STRAIN RELIEF A-L RCPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 499252-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
499252-8
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 499252-8
016 STRAIN RELIEF A-L RCPT

016 STRAIN RELIEF A-L RCPT

Buy Now
Rectangular Connector Accessories - ASSR16-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
ASSR16-ND
Rectangular Connector Accessories ASSR16-ND
Connector Strain Relief For AMP-LATCH Series

Connector Strain Relief For AMP-LATCH Series

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1184395-499252-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1184395-499252-8
Connectors, Interconnects - Rectangular Connectors - Accessories 1184395-499252-8
Win Source Part Number: 1184395-499252-8 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: AMP-Latch Number of Positions: 16 Package: Bulk Accessory Type: Strain Relief For Use With/Related Products: AMP-LATCH Series Standard Package: 500 Alternative Parts (Cross-Reference): 499252-8.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -499252-8-SI,ASSR16, -1108433-SI,2266-499 252-8,4992528,-11084 33-SI-ND Base Product Number: 499252

Win Source Part Number: 1184395-499252-8
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: AMP-Latch
Number of Positions: 16
Package: Bulk
Accessory Type: Strain Relief
For Use With/Related Products: AMP-LATCH Series
Standard Package: 500
Alternative Parts (Cross-Reference): 499252-8.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -499252-8-SI,ASSR16,-1108433-SI,2266-499252-8,4992528,-1108433-SI-ND
Base Product Number: 499252

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 499252-8 ASSR16-ND 1184395-499252-8
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Rectangular Connector Accessories Connectors, Interconnects - Rectangular Connectors - Accessories
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 07H3790 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details