TE Connectivity Strain Relief, 16Way, Thermoplastic; Accessory Type Amp Te Connectivity 499252-8

Description
STRAIN RELIEF, 16WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:16Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 16WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:16Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 16Way, Thermoplastic; Accessory Type Amp Te Connectivity - 90F4186 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 16Way, Thermoplastic; Accessory Type Amp Te Connectivity
90F4186
Strain Relief, 16Way, Thermoplastic; Accessory Type Amp Te Connectivity 90F4186
STRAIN RELIEF, 16WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:16Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:16Contacts RoHS Compliant: Yes

STRAIN RELIEF, 16WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:16Positions; Strain Relief Material:Thermoplastic; No. of Contacts:16Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Strain Relief, Strain Relief, Novo, Econolatch Receptacles, 16, Thermoplastic Rohs Compliant Amp Te Connectivity - 19J5577 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Strain Relief, Novo, Econolatch Receptacles, 16, Thermoplastic Rohs Compliant Amp Te Connectivity
19J5577
Strain Relief, Strain Relief, Novo, Econolatch Receptacles, 16, Thermoplastic Rohs Compliant Amp Te Connectivity 19J5577
Strain Relief, Strain Relief, Novo, ECONOLATCH Receptacles, 16, Thermoplastic RoHS Compliant: Yes

Strain Relief, Strain Relief, Novo, ECONOLATCH Receptacles, 16, Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F4186
Product Name Strain Relief, 16Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Nickel-Plated Brass; 6 to 9 mm; 3.5 to 7.5 mm; PG 13.5; 24 mm - 70075243 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5088450-2 - TE Connectivity
Specs
Material PVC
Length 0.4398 inch (11.17 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details