The 499252-3 is a Novo receptacle housing assembly with cover, designed for 0.050 inch centerline ribbon cable with 26 positions, mating with 0.025 inch square or round pins. It features a phosphor bronze contact with gold or gold flash over palladium-nickel on the mating end and tin on the termination end, underplated with nickel. The housing and cover are made of UL94V-0 rated black thermoplastic. Dimensions are 31.75 mm in length, 37.59 mm in width, and 30.48 mm in height. Strain relief is available separately. The component is RoHS compliant.
Thermoplastic Strain Relief, Straight, Black, Gold Plated Bronze, 26 Pos Product overview: 499252-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-499252-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-499252-3 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Thermoplastic |