TE Connectivity ™ Headers & Wire Housings 499206-3

Description
016 UNIV HDR SP 4S 30DP STD L1
Request a Quote Datasheet
Description
016 UNIV HDR SP 4S 30DP STD L1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 499206-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
499206-3
Headers & Wire Housings 499206-3
016 UNIV HDR SP 4S 30DP STD L1

016 UNIV HDR SP 4S 30DP STD L1

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
499206-3
Headers & Wire Housings 499206-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 989316-499206-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
989316-499206-3
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 989316-499206-3
Win Source Part Number: 989316-499206-3 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMP-Latch Number of Positions: 16 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Tray Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Standard Package: 504 Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.639" (16.23mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 499206-3-ND,AHK16A Base Product Number: 499206 RoHS Status: RoHS non-compliant

Win Source Part Number: 989316-499206-3
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: AMP-Latch
Number of Positions: 16
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Package: Tray
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Standard Package: 504
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.639" (16.23mm)
Insulation Height: 0.549" (13.94mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 499206-3-ND,AHK16A
Base Product Number: 499206
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 499206-3 989316-499206-3
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details