TE Connectivity Cable Transitions & Breakouts 496032-000

Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Flexing Other Adhesive Code : 42 Molded Part Shape Code : 301A Size Code : 511 Product Type Features Molded Part Shape : T Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Flexing Other Adhesive Code : 42 Molded Part Shape Code : 301A Size Code : 511 Product Type Features Molded Part Shape : T Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 496032-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
496032-000
Cable Transitions & Breakouts 496032-000
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Flexing Other Adhesive Code : 42 Molded Part Shape Code : 301A Size Code : 511 Product Type Features Molded Part Shape : T Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 71
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ]
  • Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ]
  • Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ]

Operation/Application


  • Mechanical Resistance : Flexing

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 301A
  • Size Code : 511

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 496032-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
496032-000
shrink tube 496032-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 496032-000 496032-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 063579-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Boots - 015189-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 005733-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 022477-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers