TE Connectivity FFC Connectors 494073-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Type : Pin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable FFC Connector Product Type : Housing Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Type : Pin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable FFC Connector Product Type : Housing Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 494073-1 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
494073-1
FFC Connectors 494073-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Type : Pin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable FFC Connector Product Type : Housing Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Cable
  • FFC Connector Product Type : Housing

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
FFC, FPC (Flat Flexible) Connector Housings - A128833-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
A128833-ND
FFC, FPC (Flat Flexible) Connector Housings A128833-ND
"Housing FFC Housing for Male Contacts Connector 5Pos 0.100"" (2.54mm)"

"Housing FFC Housing for Male Contacts Connector 5Pos 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings - 1380843-494073-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings
1380843-494073-1
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings 1380843-494073-1
Win Source Part Number: 1380843-494073-1 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Housings Number of Positions: 5 Pitch: 0.100" (2.54mm) Features: Flange Connector Type: Housing for Male Contacts Number of Rows: 1 Package: Bulk Wire Gauge: 22-32 AWG Note: Contacts Not Included Flat Flex Type: FFC Housing Material: Thermoplastic Housing Color: Black Standard Package: 1 pcs Insulation Diameter: 0.025" ~ 0.056" (0.64mm ~ 1.42mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity Base Product Number: 494073 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380843-494073-1
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Housings
Number of Positions: 5
Pitch: 0.100" (2.54mm)
Features: Flange
Connector Type: Housing for Male Contacts
Number of Rows: 1
Package: Bulk
Wire Gauge: 22-32 AWG
Note: Contacts Not Included
Flat Flex Type: FFC
Housing Material: Thermoplastic
Housing Color: Black
Standard Package: 1 pcs
Insulation Diameter: 0.025" ~ 0.056" (0.64mm ~ 1.42mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity
Base Product Number: 494073
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
390-494073-1
Electronic Connector 390-494073-1
5 POS FFC PIN HSG W/MTG EA Product overview: 494073-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 390-494073-1 can be used for catalog matching and distributor lookup.

5 POS FFC PIN HSG W/MTG EA Product overview: 494073-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 390-494073-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
5 Pos Ffc Pin Hsg W/mtg Ea Amp - Te Connectivity - 18H2725 - Newark, An Avnet Company
Chicago, IL, United States
5 Pos Ffc Pin Hsg W/mtg Ea Amp - Te Connectivity
18H2725
5 Pos Ffc Pin Hsg W/mtg Ea Amp - Te Connectivity 18H2725
5 POS FFC PIN HSG W/MTG EA

5 POS FFC PIN HSG W/MTG EA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 494073-1 A128833-ND 1380843-494073-1 390-494073-1 18H2725
Product Name FFC Connectors FFC, FPC (Flat Flexible) Connector Housings Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings Electronic Connector 5 Pos Ffc Pin Hsg W/mtg Ea Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1445049-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
RF Connectors - 1050770-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details