2 Pos Crimp Wire Housing, 6mm Pitch, Female Socket, PBT, Black Product overview: 493989-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-493989-1 can be used for catalog matching and distributor lookup.
"2 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Contact Termination: Solder, PCB
Fastening Type: Spring Lock
Features: Shunt Voltage Reference IC Adjustable 2.5V V ±1% SOT-23-5
Color: Gray
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 493989-1 | 340-493989-1 | 493989-1-ND | |
| Product Name | Connectors Miscellaneous | Electronic Connector | Rectangular Connector Housings | Connectors,Interconnects |
| Gender | Female / Jack |