TE Connectivity Ring Terminals 493176-2

Description
Contact Features Barrel Type : Open Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7 MM , 8 MM  [.314 INCH , .275 INCH ] Compatible Insulation Diameter (Max) : 8.99 MM  [.354 INCH ] Compatible Insulation Diameter Range : 8.8 - 9 MM  [.346 - .354 INCH ] Product Length : 38 MM  [1.5 INCH ] Stud Diameter : 9.6 MM  [.378 INCH ] Tongue Thickness : 2 MM  [.078 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 5 - 4 Wire Size (CMA) : 33098 - 41735 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7 MM , 8 MM  [.314 INCH , .275 INCH ] Compatible Insulation Diameter (Max) : 8.99 MM  [.354 INCH ] Compatible Insulation Diameter Range : 8.8 - 9 MM  [.346 - .354 INCH ] Product Length : 38 MM  [1.5 INCH ] Stud Diameter : 9.6 MM  [.378 INCH ] Tongue Thickness : 2 MM  [.078 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 5 - 4 Wire Size (CMA) : 33098 - 41735 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 493176-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
493176-2
Ring Terminals 493176-2
Contact Features Barrel Type : Open Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7 MM , 8 MM  [.314 INCH , .275 INCH ] Compatible Insulation Diameter (Max) : 8.99 MM  [.354 INCH ] Compatible Insulation Diameter Range : 8.8 - 9 MM  [.346 - .354 INCH ] Product Length : 38 MM  [1.5 INCH ] Stud Diameter : 9.6 MM  [.378 INCH ] Tongue Thickness : 2 MM  [.078 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 5 - 4 Wire Size (CMA) : 33098 - 41735 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7 MM , 8 MM  [.314 INCH , .275 INCH ]
  • Compatible Insulation Diameter (Max) : 8.99 MM  [.354 INCH ]
  • Compatible Insulation Diameter Range : 8.8 - 9 MM  [.346 - .354 INCH ]
  • Product Length : 38 MM  [1.5 INCH ]
  • Stud Diameter : 9.6 MM  [.378 INCH ]
  • Tongue Thickness : 2 MM  [.078 INCH ]
  • Wire Size (MMSQ) : 16 - 20
  • Wire Size (AWG) : 5 - 4
  • Wire Size (CMA) : 33098 - 41735

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 300

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 493176-2
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details