TE Connectivity Ring Terminals 493072-1

Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.6 MM  [.259 INCH ] Compatible Insulation Diameter Range : 4 - 6.6 MM  [.157 - .26 INCH ] Product Length : 35.74 MM  [1.407 INCH ] Tongue Thickness : 1.2 MM  [.047 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 10 - 8 Wire Size (CMA) : 10382 - 16507 Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support
Request a Quote
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.6 MM  [.259 INCH ] Compatible Insulation Diameter Range : 4 - 6.6 MM  [.157 - .26 INCH ] Product Length : 35.74 MM  [1.407 INCH ] Tongue Thickness : 1.2 MM  [.047 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 10 - 8 Wire Size (CMA) : 10382 - 16507 Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 493072-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
493072-1
Ring Terminals 493072-1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.6 MM  [.259 INCH ] Compatible Insulation Diameter Range : 4 - 6.6 MM  [.157 - .26 INCH ] Product Length : 35.74 MM  [1.407 INCH ] Tongue Thickness : 1.2 MM  [.047 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 10 - 8 Wire Size (CMA) : 10382 - 16507 Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.6 MM  [.259 INCH ]
  • Compatible Insulation Diameter Range : 4 - 6.6 MM  [.157 - .26 INCH ]
  • Product Length : 35.74 MM  [1.407 INCH ]
  • Tongue Thickness : 1.2 MM  [.047 INCH ]
  • Wire Size (MMSQ) : 6 - 10
  • Wire Size (AWG) : 10 - 8
  • Wire Size (CMA) : 10382 - 16507

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 493072-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details