TE Connectivity Cable Transitions & Breakouts 490543-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.3 - 26 MM  [.25 - 1.02 INCH ] Inside Diameter Range (Leg 1) : 5.5 - 16 MM  [.22 - .63 INCH ] Inside Diameter Range (Leg 2) : 5.5 - 16 MM  [.22 - .63 INCH ] Other Adhesive Code : S1048, S1125, S1017 Molded Part Shape Code : 322W Size Code : 204 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.3 - 26 MM  [.25 - 1.02 INCH ] Inside Diameter Range (Leg 1) : 5.5 - 16 MM  [.22 - .63 INCH ] Inside Diameter Range (Leg 2) : 5.5 - 16 MM  [.22 - .63 INCH ] Other Adhesive Code : S1048, S1125, S1017 Molded Part Shape Code : 322W Size Code : 204 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 490543-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
490543-000
Cable Transitions & Breakouts 490543-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 6.3 - 26 MM  [.25 - 1.02 INCH ] Inside Diameter Range (Leg 1) : 5.5 - 16 MM  [.22 - .63 INCH ] Inside Diameter Range (Leg 2) : 5.5 - 16 MM  [.22 - .63 INCH ] Other Adhesive Code : S1048, S1125, S1017 Molded Part Shape Code : 322W Size Code : 204 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 6.3 - 26 MM  [.25 - 1.02 INCH ]
  • Inside Diameter Range (Leg 1) : 5.5 - 16 MM  [.22 - .63 INCH ]
  • Inside Diameter Range (Leg 2) : 5.5 - 16 MM  [.22 - .63 INCH ]

Other


  • Adhesive Code : S1048, S1125, S1017
  • Molded Part Shape Code : 322W
  • Size Code : 204

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 490543-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
490543-000
shrink tube 490543-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
490543-000
shrink tube 490543-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 490543-000 490543-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
shrink tube - 071845-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 069172-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details