TE Connectivity SolderSleeve Shield Terminators 489895-000

Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 100G0111-1.00-9CK012 9 Dimensions Expanded Inside Diameter (Min) : 17.02 MM  [.67 INCH ] Jacket Outside Diameter : 17 MM  [.67 INCH ] Overall Length : 56 MM  [2.204 INCH ] Pre-Installed Lead Wire Size (AWG) : 18 Pre-Installed Lead Wire Size (CMA) : 1900 Pre-Installed Lead Wire Size (MMSQ) : .95 Recovered Inside Diameter (Max) : 8.99 MM  [.354 INCH ] Shield Outside Diameter (Min) : 9 MM  [.035 INCH ] Industry Standards MIL/NAS Specification (MIL-S-83519, NAS-1747) : RT-1404 Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Splice Type : Shield Terminator Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 100G0111-1.00-9CK012 9 Dimensions Expanded Inside Diameter (Min) : 17.02 MM  [.67 INCH ] Jacket Outside Diameter : 17 MM  [.67 INCH ] Overall Length : 56 MM  [2.204 INCH ] Pre-Installed Lead Wire Size (AWG) : 18 Pre-Installed Lead Wire Size (CMA) : 1900 Pre-Installed Lead Wire Size (MMSQ) : .95 Recovered Inside Diameter (Max) : 8.99 MM  [.354 INCH ] Shield Outside Diameter (Min) : 9 MM  [.035 INCH ] Industry Standards MIL/NAS Specification (MIL-S-83519, NAS-1747) : RT-1404 Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Splice Type : Shield Terminator Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 489895-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
489895-000
SolderSleeve Shield Terminators 489895-000
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 100G0111-1.00-9CK012 9 Dimensions Expanded Inside Diameter (Min) : 17.02 MM  [.67 INCH ] Jacket Outside Diameter : 17 MM  [.67 INCH ] Overall Length : 56 MM  [2.204 INCH ] Pre-Installed Lead Wire Size (AWG) : 18 Pre-Installed Lead Wire Size (CMA) : 1900 Pre-Installed Lead Wire Size (MMSQ) : .95 Recovered Inside Diameter (Max) : 8.99 MM  [.354 INCH ] Shield Outside Diameter (Min) : 9 MM  [.035 INCH ] Industry Standards MIL/NAS Specification (MIL-S-83519, NAS-1747) : RT-1404 Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Splice Type : Shield Terminator Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85

Body Features


  • Lead Color : White
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : 100G0111-1.00-9CK0129

Dimensions


  • Expanded Inside Diameter (Min) : 17.02 MM  [.67 INCH ]
  • Jacket Outside Diameter : 17 MM  [.67 INCH ]
  • Overall Length : 56 MM  [2.204 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 18
  • Pre-Installed Lead Wire Size (CMA) : 1900
  • Pre-Installed Lead Wire Size (MMSQ) : .95
  • Recovered Inside Diameter (Max) : 8.99 MM  [.354 INCH ]
  • Shield Outside Diameter (Min) : 9 MM  [.035 INCH ]

Industry Standards


  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : RT-1404

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator
  • Splice Type : Shield Terminator

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 489895-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 063147-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
Data Bus Terminators - 210033-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 119909-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 301664N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details