TE Connectivity SolderSleeve Shield Terminators 488911-000

Description
Body Features Lead Color : Blue Lead Plating Material : Silver Lead Stranding : Solid Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M81822/13 Dimensions Expanded Inside Diameter (Min) : 10.67 MM  [.42 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Recovered Inside Diameter (Max) : .66 MM  [.026 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Splice Type : Shield Terminator Temperature Indicator : None Temperature Indicator Type : None Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Color : Blue Lead Plating Material : Silver Lead Stranding : Solid Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M81822/13 Dimensions Expanded Inside Diameter (Min) : 10.67 MM  [.42 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Recovered Inside Diameter (Max) : .66 MM  [.026 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Splice Type : Shield Terminator Temperature Indicator : None Temperature Indicator Type : None Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 488911-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
488911-000
SolderSleeve Shield Terminators 488911-000
Body Features Lead Color : Blue Lead Plating Material : Silver Lead Stranding : Solid Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : M81822/13 Dimensions Expanded Inside Diameter (Min) : 10.67 MM  [.42 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Recovered Inside Diameter (Max) : .66 MM  [.026 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Splice Type : Shield Terminator Temperature Indicator : None Temperature Indicator Type : None Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Color : Blue
  • Lead Plating Material : Silver
  • Lead Stranding : Solid

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : M81822/13

Dimensions


  • Expanded Inside Diameter (Min) : 10.67 MM  [.42 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 26
  • Recovered Inside Diameter (Max) : .66 MM  [.026 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : None
  • Temperature Indicator Type : None

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 488911-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 187788N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 016751-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 257509N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 257305-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details