TE Connectivity Shielded Contacts 488105N007

Description
Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 488105N007 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
488105N007
Shielded Contacts 488105N007
Contact Features Contact Size : Size 16 Contact Type : Socket Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26

Contact Features


  • Contact Size : Size 16
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : .34 - .14
  • Wire Size (AWG) : 22 - 26
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 488105N007
Product Name Shielded Contacts
North American 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details