TE Connectivity Product Range Amp - Te Connectivity 487547-1.

Description
Product Range:.050 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:-; Contact Plating:Gold Flash over Palladium Nickel, Gold Plated Contacts; For Use With:FFC Connectors; Wire Size AWG Min:- RoHS Compliant: No
Description
Product Range:.050 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:-; Contact Plating:Gold Flash over Palladium Nickel, Gold Plated Contacts; For Use With:FFC Connectors; Wire Size AWG Min:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC9703 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC9703
Product Range Amp - Te Connectivity 28AC9703
Product Range:.050 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:-; Contact Plating:Gold Flash over Palladium Nickel, Gold Plated Contacts; For Use With:FFC Connectors; Wire Size AWG Min:- RoHS Compliant: No

Product Range:.050 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:-; Contact Plating:Gold Flash over Palladium Nickel, Gold Plated Contacts; For Use With:FFC Connectors; Wire Size AWG Min:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9703
Product Name Product Range Amp - Te Connectivity
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products