TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 487545-5

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 84-CQFP Exposed Pad and Tie Bar Product Status: Obsolete Flat Flex Type: FFC, FPC Connector Type: Receptacle Pitch: 0.200" (5.08mm) FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Voltage Rating: 600V Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 84-CQFP Exposed Pad and Tie Bar Product Status: Obsolete Flat Flex Type: FFC, FPC Connector Type: Receptacle Pitch: 0.200" (5.08mm) FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Voltage Rating: 600V Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 84-CQFP Exposed Pad and Tie Bar Product Status: Obsolete Flat Flex Type: FFC, FPC Connector Type: Receptacle Pitch: 0.200" (5.08mm) FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Voltage Rating: 600V Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 84-CQFP Exposed Pad and Tie Bar
Product Status: Obsolete
Flat Flex Type: FFC, FPC
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Voltage Rating: 600V
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574AKPZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details