TE Connectivity Pitch Spacing Amp - Te Connectivity 487526-8.

Description
Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Plug; Product Range:-; Contact Termination Type:-; Contact Position:-; No. of Rows:1 Row; Contact Plating:-; Contact Material:-; FFC / FPC Thickness:-; No. of Rows:1Rows RoHS Compliant: Yes
Description
Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Plug; Product Range:-; Contact Termination Type:-; Contact Position:-; No. of Rows:1 Row; Contact Plating:-; Contact Material:-; FFC / FPC Thickness:-; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp - Te Connectivity - 16AC0720 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp - Te Connectivity
16AC0720
Pitch Spacing Amp - Te Connectivity 16AC0720
Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Plug; Product Range:-; Contact Termination Type:-; Contact Position:-; No. of Rows:1 Row; Contact Plating:-; Contact Material:-; FFC / FPC Thickness:-; No. of Rows:1Rows RoHS Compliant: Yes

Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Plug; Product Range:-; Contact Termination Type:-; Contact Position:-; No. of Rows:1 Row; Contact Plating:-; Contact Material:-; FFC / FPC Thickness:-; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0720
Product Name Pitch Spacing Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 1377G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers