TE Connectivity FFC Connectors 487526-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 487526-7 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
487526-7
FFC Connectors 487526-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 720
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 487526-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
487526-7
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 487526-7
008 HOUSING FFC RCPT 100CL SR

008 HOUSING FFC RCPT 100CL SR

Buy Now
FFC, FPC (Flat Flexible) Connector Housings - 487526-7-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
487526-7-ND
FFC, FPC (Flat Flexible) Connector Housings 487526-7-ND
"Housing FFC Housing for Female Contacts Connector Latch Lock 8Pos 0.100"" (2.54mm)"

"Housing FFC Housing for Female Contacts Connector Latch Lock 8Pos 0.100"" (2.54mm)"

Buy Now Datasheet
Wire Housings & Plugs - 1920417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1920417
Wire Housings & Plugs 1920417
TE Connectivity 487526-7

TE Connectivity 487526-7

Supplier's Site
Wire Housings & Plugs - 1919989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1919989
Wire Housings & Plugs 1919989
TE Connectivity 487526-7

TE Connectivity 487526-7

Supplier's Site
Wire Housings & Plugs - 1920417P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1920417P
Wire Housings & Plugs 1920417P
TE Connectivity 487526-7

TE Connectivity 487526-7

Supplier's Site
Singapore, Singapore
2A 300V Electronic Connector
340-487526-7
2A 300V Electronic Connector 340-487526-7
8 Pos 2.54mm Pitch FFC Receptacle, 2A, 300V, Straight Product overview: 487526-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 300V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-487526-7 can be used for catalog matching and distributor lookup.

8 Pos 2.54mm Pitch FFC Receptacle, 2A, 300V, Straight Product overview: 487526-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 300V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-487526-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings - 1362712-487526-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings
1362712-487526-7
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings 1362712-487526-7
Win Source Part Number: 1362712-487526-7 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 487526 HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1.5 A Connector Type: Housing for Female Contacts Number of Positions: 8 Number of Rows: 1 Material Flammability Rating: UL94 V-0 Voltage Rating: 300 V Housing Color: Black Note: Contacts Not Included Pitch: 0.100" (2.54mm) Housing Material: Thermoplastic Flat Flex Type: FFC FFC, FCB Thickness: 0.05-0.13mm Locking Feature: Latch Lock

Win Source Part Number: 1362712-487526-7
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 487526
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 1.5 A
Connector Type: Housing for Female Contacts
Number of Positions: 8
Number of Rows: 1
Material Flammability Rating: UL94 V-0
Voltage Rating: 300 V
Housing Color: Black
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)
Housing Material: Thermoplastic
Flat Flex Type: FFC
FFC, FCB Thickness: 0.05-0.13mm
Locking Feature: Latch Lock

Buy Now Datasheet
Ffc/fpc Connector, Plug, 8 Position, 1Row; Pitch Spacing Amp - Te Connectivity - 52F5495 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Plug, 8 Position, 1Row; Pitch Spacing Amp - Te Connectivity
52F5495
Ffc/fpc Connector, Plug, 8 Position, 1Row; Pitch Spacing Amp - Te Connectivity 52F5495
FFC/FPC CONNECTOR, PLUG, 8 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Plug; Product Range:-; Contact Termination Type:-; Contact Position:-; No. of Rows:1 Row; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

FFC/FPC CONNECTOR, PLUG, 8 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Plug; Product Range:-; Contact Termination Type:-; Contact Position:-; No. of Rows:1 Row; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
487526-7 - 008 Housing Ffc Rcpt 100Cl Sr Rohs Compliant Amp - Te Connectivity - 38AH4257 - Newark, An Avnet Company
Chicago, IL, United States
487526-7 - 008 Housing Ffc Rcpt 100Cl Sr Rohs Compliant Amp - Te Connectivity
38AH4257
487526-7 - 008 Housing Ffc Rcpt 100Cl Sr Rohs Compliant Amp - Te Connectivity 38AH4257
487526-7 - 008 HOUSING FFC RCPT 100CL SR ROHS COMPLIANT: YES

487526-7 - 008 HOUSING FFC RCPT 100CL SR ROHS COMPLIANT: YES

Supplier's Site
Connector, Ffc/fpc, 8Pos, 1Rows, 2.54Mm Rohs Compliant Amp - Te Connectivity - 70AH7586 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 8Pos, 1Rows, 2.54Mm Rohs Compliant Amp - Te Connectivity
70AH7586
Connector, Ffc/fpc, 8Pos, 1Rows, 2.54Mm Rohs Compliant Amp - Te Connectivity 70AH7586
CONNECTOR, FFC/FPC, 8POS, 1ROWS, 2.54MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 8POS, 1ROWS, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 487526-7 487526-7 487526-7-ND 1920417 1920417P 340-487526-7 1362712-487526-7 52F5495 38AH4257
Product Name FFC Connectors Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers FFC, FPC (Flat Flexible) Connector Housings Wire Housings & Plugs Wire Housings & Plugs 2A 300V Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings Ffc/fpc Connector, Plug, 8 Position, 1Row; Pitch Spacing Amp - Te Connectivity 487526-7 - 008 Housing Ffc Rcpt 100Cl Sr Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Mounting Free-Hanging (In-Line) Cable mount
Voltage Rating 300 volts 300 volts 300 volts
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104893-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102393-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Coaxial Connectors - 467801 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
View Details
3 suppliers