TE Connectivity Rectangular Wire & Cable Connectors & Housings 102393-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.27 MM  [.05 INCH ] Connector Height : 6.96 MM  [.274 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.27 MM  [.05 INCH ] Connector Height : 6.96 MM  [.274 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 102393-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
102393-3
Rectangular Wire & Cable Connectors & Housings 102393-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.27 MM  [.05 INCH ] Connector Height : 6.96 MM  [.274 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.27 MM  [.05 INCH ]
  • Connector Height : 6.96 MM  [.274 INCH ]
  • Connector Length : 12.7 MM  [.5 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .05 - .15
  • Wire Size (AWG) : 30 - 26

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (MEGO) : 5000
  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A25791-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A25791-ND
Free Hanging, Panel Mount A25791-ND
10 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG

10 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 102393-3 A25791-ND
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers