TE Connectivity FFC Connectors 487526-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 487526-4 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
487526-4
FFC Connectors 487526-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 720
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Singapore, Singapore
2A 300V Electronic Connector
340-487526-4
2A 300V Electronic Connector 340-487526-4
5 Pos 2.54mm Pitch FFC Receptacle, Straight, 2A, 300V Product overview: 487526-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 300V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-487526-4 can be used for catalog matching and distributor lookup.

5 Pos 2.54mm Pitch FFC Receptacle, Straight, 2A, 300V Product overview: 487526-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 300V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-487526-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Flat Flex Type: FFC, FPC Connector Type: Receptacle Pitch: 0.200" (5.08mm) FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Voltage Rating: 600V Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Flat Flex Type: FFC, FPC
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Voltage Rating: 600V
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Buy Now Datasheet
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 487526-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
487526-4
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 487526-4
005 HOUSING FFC RCPT 100CL SR

005 HOUSING FFC RCPT 100CL SR

Buy Now
FFC, FPC (Flat Flexible) Connector Housings - 487526-4-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
487526-4-ND
FFC, FPC (Flat Flexible) Connector Housings 487526-4-ND
"Housing FFC Housing for Female Contacts Connector Latch Lock 5Pos 0.100"" (2.54mm)"

"Housing FFC Housing for Female Contacts Connector Latch Lock 5Pos 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Ffc/fpc, 5Pos, 2.54Mm; Pitch Spacing Amp - Te Connectivity - 62AC1009 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 5Pos, 2.54Mm; Pitch Spacing Amp - Te Connectivity
62AC1009
Connector, Ffc/fpc, 5Pos, 2.54Mm; Pitch Spacing Amp - Te Connectivity 62AC1009
CONNECTOR, FFC/FPC, 5POS, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:FFC Series; Contact Termination Type:Wire Lead; Contact Position:-; No. of Rows:1 Row; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 5POS, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:FFC Series; Contact Termination Type:Wire Lead; Contact Position:-; No. of Rows:1 Row; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 487526-4 340-487526-4 487526-4 487526-4-ND 62AC1009
Product Name FFC Connectors 2A 300V Electronic Connector Connectors,Interconnects Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers FFC, FPC (Flat Flexible) Connector Housings Connector, Ffc/fpc, 5Pos, 2.54Mm; Pitch Spacing Amp - Te Connectivity
Connector Type Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 300 volts 300 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products