TE Connectivity 3A Electronic Connector 103638-2

Description
3 Pos 2.54mm Straight Thru-Hole Shrouded Header, Male, 3A, Gold Product overview: 103638-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103638-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos 2.54mm Straight Thru-Hole Shrouded Header, Male, 3A, Gold Product overview: 103638-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103638-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
3A Electronic Connector
316-103638-2
3A Electronic Connector 316-103638-2
3 Pos 2.54mm Straight Thru-Hole Shrouded Header, Male, 3A, Gold Product overview: 103638-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103638-2 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm Straight Thru-Hole Shrouded Header, Male, 3A, Gold Product overview: 103638-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103638-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A28527-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A28527-ND
Headers, Male Pins A28527-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 25H7392 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
25H7392
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 25H7392
CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No

CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-103638-2 A28527-ND 25H7392
Product Name 3A Electronic Connector Headers, Male Pins Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination Crimp Through Hole Straight
Voltage Rating 267 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data