TE Connectivity Spade Terminals 486501-000

Description
Body Features Insulation Sleeve Color : Red Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Contact Underplating Material : Copper Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Product Length : 32 MM  [1.26 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Terminal : No Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin, Unplated Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Color : Red Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Contact Underplating Material : Copper Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Product Length : 32 MM  [1.26 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Terminal : No Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin, Unplated Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 486501-000 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
486501-000
Spade Terminals 486501-000
Body Features Insulation Sleeve Color : Red Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Contact Underplating Material : Copper Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Product Length : 32 MM  [1.26 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Terminal : No Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin, Unplated Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Copper
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ]
  • Product Length : 32 MM  [1.26 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .8 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 22 - 18

Industry Standards


  • Government Qualified Terminal : No

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin, Unplated

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Stud Size : #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 486501-000
Product Name Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details