TE ConnectivitySolderSleeve Shield Terminators485403-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Compatible Jacket Diameter Range : 5.95 MM [.234 INCH ] Dielectric Outside Diameter (Max) : 1.8 MM [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM [.234 INCH ] Product Length : 19.1 MM [.75 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Shield Outside Diameter (Min) : 3.3 MM [.13 INCH ]
Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic
Usage Conditions Operating Temperature (Max) : 175 DEGC [347 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Compatible Jacket Diameter Range : 5.95 MM [.234 INCH ] Dielectric Outside Diameter (Max) : 1.8 MM [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM [.234 INCH ] Product Length : 19.1 MM [.75 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Shield Outside Diameter (Min) : 3.3 MM [.13 INCH ]
Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic
Usage Conditions Operating Temperature (Max) : 175 DEGC [347 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Configuration Features Pre-Installed Lead : No
Dimensions Compatible Jacket Diameter Range : 5.95 MM [.234 INCH ] Dielectric Outside Diameter (Max) : 1.8 MM [.07 INCH ] Expanded Inside Diameter (Min) : 5.95 MM [.234 INCH ] Product Length : 19.1 MM [.75 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ] Shield Outside Diameter (Min) : 3.3 MM [.13 INCH ]
Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic
Usage Conditions Operating Temperature (Max) : 175 DEGC [347 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Configuration Features
Pre-Installed Lead : No
Dimensions
Compatible Jacket Diameter Range : 5.95 MM [.234 INCH ]
Dielectric Outside Diameter (Max) : 1.8 MM [.07 INCH ]
Expanded Inside Diameter (Min) : 5.95 MM [.234 INCH ]
Product Length : 19.1 MM [.75 INCH ]
Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ]
Shield Outside Diameter (Min) : 3.3 MM [.13 INCH ]
Industry Standards
Government Qualified : No
MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features
Interconnect Device Splice Type : Shield Terminator
Temperature Indicator : Yes
Temperature Indicator Type : Thermochromic
Usage Conditions
Operating Temperature (Max) : 175 DEGC [347 DEGF ]