TE Connectivity Ring Terminals 485030-1

Description
Body Features Terminal & Contact Weight : 1.103 G  [.039 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM , 1.52 MM  [.146 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .085 Compatible Insulation Diameter Range : 2.16 - 3.56 MM  [.085 - .14 INCH ] Product Length : 23.62 MM  [.93 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .71 MM  [.028 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : 5/16, M8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.103 G  [.039 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM , 1.52 MM  [.146 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .085 Compatible Insulation Diameter Range : 2.16 - 3.56 MM  [.085 - .14 INCH ] Product Length : 23.62 MM  [.93 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .71 MM  [.028 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : 5/16, M8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 485030-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
485030-1
Ring Terminals 485030-1
Body Features Terminal & Contact Weight : 1.103 G  [.039 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM , 1.52 MM  [.146 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .085 Compatible Insulation Diameter Range : 2.16 - 3.56 MM  [.085 - .14 INCH ] Product Length : 23.62 MM  [.93 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .71 MM  [.028 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : 5/16, M8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.103 G  [.039 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.7 MM , 1.52 MM  [.146 INCH , .06 INCH ]
  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .085
  • Compatible Insulation Diameter Range : 2.16 - 3.56 MM  [.085 - .14 INCH ]
  • Product Length : 23.62 MM  [.93 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : .71 MM  [.028 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : D Shaped
  • Stud Size : 5/16, M8
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100640CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100640CT-ND
Terminals - Ring Connectors A100640CT-ND
CONN RING D-SHAPE 14-18AWG #5/16

CONN RING D-SHAPE 14-18AWG #5/16

Buy Now Datasheet
Terminals - Ring Connectors - A100640TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100640TR-ND
Terminals - Ring Connectors A100640TR-ND
CONN RING D-SHAPE 14-18AWG #5/16

CONN RING D-SHAPE 14-18AWG #5/16

Buy Now Datasheet
RING IS 18-14 5/16 .025TPBR - 485030-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING IS 18-14 5/16 .025TPBR
485030-1
RING IS 18-14 5/16 .025TPBR 485030-1
RING IS 18-14 5/16 .025TPBR

RING IS 18-14 5/16 .025TPBR

Buy Now
Sheung Wan, Hong Kong
Terminals
485030-1
Terminals 485030-1
Terminals N/I-RING 18-14 Reel of 3000

Terminals N/I-RING 18-14 Reel of 3000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 485030-1 A100640CT-ND A100640TR-ND 485030-1 485030-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors RING IS 18-14 5/16 .025TPBR Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details