Ring Terminal Connector 5/16 Stud D-Shaped 14-18 AWG Crimp
Ring Terminal Connector 5/16 Stud D-Shaped 14-18 AWG Crimp
Win Source Part Number: 1364922-485030-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 485030
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.930" (23.62mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: D-Shaped
Insulation Diameter: 0.085" ~ 0.140" (2.16mm ~ 3.56mm)
Stud/Tab Size: 5/16 Stud
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.470" (11.94mm)
RING TONGUE TERMINAL, 5/16", 14AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated
CONN RING D-SHAPE 14-18AWG #5/16
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100640CT-ND | 1364922-485030-1 | 27C5697 | 792-485030-1 |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Ring Tongue Terminal, 5/16", 14Awg; Stud Size - Metric Amp - Te Connectivity | CONN RING D-SHAPE 14-18AWG #5/16 |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging |