TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 485029-1

Description
Win Source Part Number: 1365005-485029-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 485029 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.930" (23.62mm) Termination: Crimp Contact Material: Brass Terminal Type: D-Shaped Insulation Diameter: 0.085" ~ 0.120" (2.16mm ~ 3.05mm) Stud/Tab Size: 1/4 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.470" (11.94mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365005-485029-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 485029 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.930" (23.62mm) Termination: Crimp Contact Material: Brass Terminal Type: D-Shaped Insulation Diameter: 0.085" ~ 0.120" (2.16mm ~ 3.05mm) Stud/Tab Size: 1/4 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.470" (11.94mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1365005-485029-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365005-485029-1
Connectors, Interconnects - Terminals - Ring Connectors 1365005-485029-1
Win Source Part Number: 1365005-485029-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 485029 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.930" (23.62mm) Termination: Crimp Contact Material: Brass Terminal Type: D-Shaped Insulation Diameter: 0.085" ~ 0.120" (2.16mm ~ 3.05mm) Stud/Tab Size: 1/4 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.470" (11.94mm)

Win Source Part Number: 1365005-485029-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 485029
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.930" (23.62mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: D-Shaped
Insulation Diameter: 0.085" ~ 0.120" (2.16mm ~ 3.05mm)
Stud/Tab Size: 1/4 Stud
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.470" (11.94mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-485029-1
Electronic Connector 392-485029-1
Ring Terminal, 18-14 AWG, Brass, Tin Plated, Crimp Product overview: 485029-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-485029-1 can be used for catalog matching and distributor lookup.

Ring Terminal, 18-14 AWG, Brass, Tin Plated, Crimp Product overview: 485029-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-485029-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A29897CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29897CT-ND
Ring Connectors A29897CT-ND
Ring Terminal Connector 1/4 Stud D-Shaped 14-18 AWG Crimp

Ring Terminal Connector 1/4 Stud D-Shaped 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29897TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29897TR-ND
Ring Connectors A29897TR-ND
Ring Terminal Connector 1/4 Stud D-Shaped 14-18 AWG Crimp

Ring Terminal Connector 1/4 Stud D-Shaped 14-18 AWG Crimp

Buy Now Datasheet
485029-1 Rohs Compliant Amp - Te Connectivity - 55AC5766 - Newark, An Avnet Company
Chicago, IL, United States
485029-1 Rohs Compliant Amp - Te Connectivity
55AC5766
485029-1 Rohs Compliant Amp - Te Connectivity 55AC5766
485029-1 ROHS COMPLIANT: YES

485029-1 ROHS COMPLIANT: YES

Supplier's Site
Ring Is 18-14 1/4 .025Tpbr Rohs Compliant Amp - Te Connectivity - 24C9680 - Newark, An Avnet Company
Chicago, IL, United States
Ring Is 18-14 1/4 .025Tpbr Rohs Compliant Amp - Te Connectivity
24C9680
Ring Is 18-14 1/4 .025Tpbr Rohs Compliant Amp - Te Connectivity 24C9680
RING IS 18-14 1/4 .025TPBR ROHS COMPLIANT: YES

RING IS 18-14 1/4 .025TPBR ROHS COMPLIANT: YES

Supplier's Site
CONN RING D-SHAPE 14-18AWG #1/4 - 792-485029-1 - Utmel Electronic Limited
Hong Kong, China
CONN RING D-SHAPE 14-18AWG #1/4
792-485029-1
CONN RING D-SHAPE 14-18AWG #1/4 792-485029-1
CONN RING D-SHAPE 14-18AWG #1/4

CONN RING D-SHAPE 14-18AWG #1/4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365005-485029-1 392-485029-1 A29897CT-ND 55AC5766 792-485029-1
Product Name Connectors, Interconnects - Terminals - Ring Connectors Electronic Connector Ring Connectors 485029-1 Rohs Compliant Amp - Te Connectivity CONN RING D-SHAPE 14-18AWG #1/4
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products