TE Connectivity Ring Terminals 485003-1

Description
Body Features Terminal & Contact Weight : .354 G  [.012 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 1.77 MM , 3.42 MM  [.135 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.32 MM  [.12 - .17 INCH ] Product Length : 16.26 MM  [.64 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - 8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .354 G  [.012 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 1.77 MM , 3.42 MM  [.135 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.32 MM  [.12 - .17 INCH ] Product Length : 16.26 MM  [.64 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - 8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 485003-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
485003-1
Ring Terminals 485003-1
Body Features Terminal & Contact Weight : .354 G  [.012 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 1.77 MM , 3.42 MM  [.135 INCH , .07 INCH ] Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.32 MM  [.12 - .17 INCH ] Product Length : 16.26 MM  [.64 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - 8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 640 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Body Features


  • Terminal & Contact Weight : .354 G  [.012 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 1.77 MM , 3.42 MM  [.135 INCH , .07 INCH ]
  • Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .12
  • Compatible Insulation Diameter Range : 3.05 - 4.32 MM  [.12 - .17 INCH ]
  • Product Length : 16.26 MM  [.64 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .3 - 8
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 640 - 1624

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 9000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #8, M4
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A105461TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A105461TR-ND
Terminals - Ring Connectors A105461TR-ND
CONN RING CIRC 18-22AWG #8 CRIMP

CONN RING CIRC 18-22AWG #8 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A105461CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A105461CT-ND
Terminals - Ring Connectors A105461CT-ND
CONN RING CIRC 18-22AWG #8 CRIMP

CONN RING CIRC 18-22AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
485003-1
Terminals 485003-1
Terminals RING IS 058 DIA 020 NPST

Terminals RING IS 058 DIA 020 NPST

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 485003-1 A105461TR-ND A105461CT-ND 485003-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Nickel Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details