TE Connectivity Cable Transitions & Breakouts 481166-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 8 - 20 MM  [.31 - .79 INCH ] Inside Diameter Range (Leg 1) : 4 - 9 MM  [.16 - .35 INCH ] Inside Diameter Range (Leg 2) : 4 - 9 MM  [.16 - .35 INCH ] Other Adhesive Code : S1030, S1006, S1125 Molded Part Shape Code : 382W Size Code : 042 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 8 - 20 MM  [.31 - .79 INCH ] Inside Diameter Range (Leg 1) : 4 - 9 MM  [.16 - .35 INCH ] Inside Diameter Range (Leg 2) : 4 - 9 MM  [.16 - .35 INCH ] Other Adhesive Code : S1030, S1006, S1125 Molded Part Shape Code : 382W Size Code : 042 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 481166-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
481166-000
Cable Transitions & Breakouts 481166-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 8 - 20 MM  [.31 - .79 INCH ] Inside Diameter Range (Leg 1) : 4 - 9 MM  [.16 - .35 INCH ] Inside Diameter Range (Leg 2) : 4 - 9 MM  [.16 - .35 INCH ] Other Adhesive Code : S1030, S1006, S1125 Molded Part Shape Code : 382W Size Code : 042 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 8 - 20 MM  [.31 - .79 INCH ]
  • Inside Diameter Range (Leg 1) : 4 - 9 MM  [.16 - .35 INCH ]
  • Inside Diameter Range (Leg 2) : 4 - 9 MM  [.16 - .35 INCH ]

Other


  • Adhesive Code : S1030, S1006, S1125
  • Molded Part Shape Code : 382W
  • Size Code : 042

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 481166-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
481166-000
shrink tube 481166-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 481166-000 481166-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0294354003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0021036039 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 031172-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers