TE Connectivity Standard Circular Connectors 474771-E

Description
Body Features Entry Style : Top Environmental Protection : IP67, IP65 Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Reverse Gender : No Dimensions Assembly Length : 17 MM  [.669 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : X Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Shell Type : Metal Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Entry Style : Top Environmental Protection : IP67, IP65 Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Reverse Gender : No Dimensions Assembly Length : 17 MM  [.669 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : X Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Shell Type : Metal Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 474771-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
474771-E
Standard Circular Connectors 474771-E
Body Features Entry Style : Top Environmental Protection : IP67, IP65 Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Reverse Gender : No Dimensions Assembly Length : 17 MM  [.669 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : X Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Shell Type : Metal Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Entry Style : Top
  • Environmental Protection : IP67, IP65
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 2
  • Reverse Gender : No

Dimensions


  • Assembly Length : 17 MM  [.669 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Polarization Code : X

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 100
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : No
  • Shell Type : Metal

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 474771-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
474771-E
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 474771-E
M12 GIGABIT ETHERNET VERT. FEM 8-PIN X-CODING SMT/THR

M12 GIGABIT ETHERNET VERT. FEM 8-PIN X-CODING SMT/THR

Buy Now
Sensor Conn, M12, Rcpt, 8Pos, Smt/tht; Product Range Erni - Te Connectivity - 50AK8313 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 8Pos, Smt/tht; Product Range Erni - Te Connectivity
50AK8313
Sensor Conn, M12, Rcpt, 8Pos, Smt/tht; Product Range Erni - Te Connectivity 50AK8313
SENSOR CONN, M12, RCPT, 8POS, SMT/THT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP65, IP67; Connector Coding:X Coded

SENSOR CONN, M12, RCPT, 8POS, SMT/THT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP65, IP67; Connector Coding:X Coded

Supplier's Site
Sensor Conn, M12, Rcpt, 8Pos, Smt/tht; Product Range Erni - Te Connectivity - 50AK8312 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 8Pos, Smt/tht; Product Range Erni - Te Connectivity
50AK8312
Sensor Conn, M12, Rcpt, 8Pos, Smt/tht; Product Range Erni - Te Connectivity 50AK8312
SENSOR CONN, M12, RCPT, 8POS, SMT/THT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP65, IP67; Connector Coding:X Coded

SENSOR CONN, M12, RCPT, 8POS, SMT/THT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP65, IP67; Connector Coding:X Coded

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 474771-E 474771-E 50AK8313
Product Name Standard Circular Connectors Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Sensor Conn, M12, Rcpt, 8Pos, Smt/tht; Product Range Erni - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102142-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - 104746-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers