Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 46 MM [1.811 INCH ] Compatible Cable Diameter (Min) : 17.5 MM [.688 INCH ] Expanded Inside Diameter (Min) : 51 MM [2.008 INCH ] Product Length : 1200 MM [47.244 INCH ] Recovered Inside Diameter (Max) : 16 MM [.63 INCH ] Recovered Wall Thickness (Max) : 4.1 MM [.161 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 2
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-165, IEC 60684-3-216, IEC 60684-3-248
Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Low Temperature Resistant, Moisture Resistant, Water Resistant, Flame-Retardant Resistance, Damage Resistance, Weather Resistant, Mechanical Impact Resistance, Salt Water Resistant, UV Resistant, Abrasion Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 46 MM [1.811 INCH ]
- Compatible Cable Diameter (Min) : 17.5 MM [.688 INCH ]
- Expanded Inside Diameter (Min) : 51 MM [2.008 INCH ]
- Product Length : 1200 MM [47.244 INCH ]
- Recovered Inside Diameter (Max) : 16 MM [.63 INCH ]
- Recovered Wall Thickness (Max) : 4.1 MM [.161 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-165, IEC 60684-3-216, IEC 60684-3-248
Product Availability
- Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Low Temperature Resistant, Moisture Resistant, Water Resistant, Flame-Retardant Resistance, Damage Resistance, Weather Resistant, Mechanical Impact Resistance, Salt Water Resistant, UV Resistant, Abrasion Resistant