Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1
Dimensions Compatible Cable Diameter (Max) : 162 MM [6.378 INCH ] Compatible Cable Diameter (Min) : 82.5 MM [3.248 INCH ] Expanded Inside Diameter (Min) : 180 MM [7.087 INCH ] Product Length : 1000 MM [39.37 INCH ] Recovered Inside Diameter (Max) : 75 MM [2.953 INCH ] Recovered Wall Thickness (Max) : 4.2 MM [.165 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-248, IEC 60684-3-165, IEC 60684-3-216
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : High Temperature Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance, Weather Resistant, Salt Water Resistant, Water Resistant, Damage Resistance, UV Resistant, Low Temperature Resistant, Moisture Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 2:1
Dimensions
- Compatible Cable Diameter (Max) : 162 MM [6.378 INCH ]
- Compatible Cable Diameter (Min) : 82.5 MM [3.248 INCH ]
- Expanded Inside Diameter (Min) : 180 MM [7.087 INCH ]
- Product Length : 1000 MM [39.37 INCH ]
- Recovered Inside Diameter (Max) : 75 MM [2.953 INCH ]
- Recovered Wall Thickness (Max) : 4.2 MM [.165 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-248, IEC 60684-3-165, IEC 60684-3-216
Product Availability
- Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : High Temperature Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance, Weather Resistant, Salt Water Resistant, Water Resistant, Damage Resistance, UV Resistant, Low Temperature Resistant, Moisture Resistant