TE Connectivity Multicore Cable 471363-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .039 Conductor Insulation Diameter (INCH) : .059 Outside Cable Diameter (INCH) : .15 Strand Size (AWG) : 32 Wire Size (MMSQ) : .519 Wire Size (AWG) : 20 Wire Size (CMA) : 1023.9 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .039 Conductor Insulation Diameter (INCH) : .059 Outside Cable Diameter (INCH) : .15 Strand Size (AWG) : 32 Wire Size (MMSQ) : .519 Wire Size (AWG) : 20 Wire Size (CMA) : 1023.9 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 471363-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
471363-000
Multicore Cable 471363-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .039 Conductor Insulation Diameter (INCH) : .059 Outside Cable Diameter (INCH) : .15 Strand Size (AWG) : 32 Wire Size (MMSQ) : .519 Wire Size (AWG) : 20 Wire Size (CMA) : 1023.9 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Shield Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified PVDF
  • Wire Color (Base) : Light Violet
  • Wire Color (Stripe) : Blue

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range (INCH) : .039
  • Conductor Insulation Diameter (INCH) : .059
  • Outside Cable Diameter (INCH) : .15
  • Strand Size (AWG) : 32
  • Wire Size (MMSQ) : .519
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1023.9

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55F
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 471363-000
Product Name Multicore Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified PVDF
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 115655-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Power Cable - 1391543001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 074615-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable Assemblies - 1483351-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
9 suppliers