TE Connectivity Connector Backshells 466338-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray) Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 02 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray) Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 02 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 466338-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
466338-000
Connector Backshells 466338-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray) Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 02 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3)

Contact Features


  • Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray)

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 02

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : HexaShield, Ferrule
Buy Now Datasheet
222D121-4-60/42-0-Cs5078 Raychem - Te Connectivity - 36AC5011 - Newark, An Avnet Company
Chicago, IL, United States
222D121-4-60/42-0-Cs5078 Raychem - Te Connectivity
36AC5011
222D121-4-60/42-0-Cs5078 Raychem - Te Connectivity 36AC5011
222D121-4-60/42-0-CS 5078

222D121-4-60/42-0-CS5078

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 466338-000 36AC5011
Product Name Connector Backshells 222D121-4-60/42-0-Cs5078 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products