TE Connectivity ™ Terminals - 464644-000 464644-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008228-464644-000 Length: 25.4 mm Insulation: Insulated Categories: Terminals Alternative Parts (Cross-Reference): 464644-0001-1193484- 4; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Insulated Wire Sealable: Yes Heavy Duty: No Government Qualified: No
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008228-464644-000 Length: 25.4 mm Insulation: Insulated Categories: Terminals Alternative Parts (Cross-Reference): 464644-0001-1193484- 4; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Insulated Wire Sealable: Yes Heavy Duty: No Government Qualified: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - 464644-000 - 1008228-464644-000 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 464644-000
1008228-464644-000
Terminals - 464644-000 1008228-464644-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008228-464644-000 Length: 25.4 mm Insulation: Insulated Categories: Terminals Alternative Parts (Cross-Reference): 464644-0001-1193484- 4; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Insulated Wire Sealable: Yes Heavy Duty: No Government Qualified: No

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008228-464644-000
Length: 25.4 mm
Insulation: Insulated
Categories: Terminals
Alternative Parts (Cross-Reference): 464644-0001-1193484-4;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Wire/Cable Type: Insulated Wire
Sealable: Yes
Heavy Duty: No
Government Qualified: No

Buy Now
Swedesboro, NJ, United States
solder sleeve
464644-000
solder sleeve 464644-000
Aero/DEF Crimp

Aero/DEF Crimp

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1008228-464644-000 464644-000
Product Name Terminals - 464644-000 solder sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details