TE Connectivity Splices 457729-000

Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 5.5 MM  [.216 INCH ] Product Length : 81 MM  [3.2 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 5.5 MM  [.216 INCH ] Product Length : 81 MM  [3.2 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 457729-000 - TE Connectivity
Berwyn, PA, United States
Splices
457729-000
Splices 457729-000
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 5.5 MM  [.216 INCH ] Product Length : 81 MM  [3.2 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Compatible Insulation Diameter Range : 5.5 MM  [.216 INCH ]
  • Product Length : 81 MM  [3.2 INCH ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 457729-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details