TE Connectivity Standard Circular Connectors 454952-E

Description
Body Features Entry Style : Top Environmental Protection : IP67, IP65 Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length : 17 MM  [.669 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Entry Style : Top Environmental Protection : IP67, IP65 Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length : 17 MM  [.669 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 454952-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
454952-E
Standard Circular Connectors 454952-E
Body Features Entry Style : Top Environmental Protection : IP67, IP65 Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length : 17 MM  [.669 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Entry Style : Top
  • Environmental Protection : IP67, IP65

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : No

Dimensions


  • Assembly Length : 17 MM  [.669 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Sensor Conn, M12, Rcpt, 8Pos, Smt; Product Range Erni - Te Connectivity - 50AK8306 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 8Pos, Smt; Product Range Erni - Te Connectivity
50AK8306
Sensor Conn, M12, Rcpt, 8Pos, Smt; Product Range Erni - Te Connectivity 50AK8306
SENSOR CONN, M12, RCPT, 8POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Surface Mount

SENSOR CONN, M12, RCPT, 8POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Surface Mount

Supplier's Site
Sensor Conn, M12, Rcpt, 8Pos, Smt; Product Range Erni - Te Connectivity - 50AK8307 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 8Pos, Smt; Product Range Erni - Te Connectivity
50AK8307
Sensor Conn, M12, Rcpt, 8Pos, Smt; Product Range Erni - Te Connectivity 50AK8307
SENSOR CONN, M12, RCPT, 8POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Surface Mount

SENSOR CONN, M12, RCPT, 8POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Surface Mount

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 454952-E 50AK8306
Product Name Standard Circular Connectors Sensor Conn, M12, Rcpt, 8Pos, Smt; Product Range Erni - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103970-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 26AC5925 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Ribbon Cable Connectors - 104128-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers