TE Connectivity Splices 4541000005

Description
Body Features Primary Product Color : Blue Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 2 MM  [.08 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote
Description
Body Features Primary Product Color : Blue Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 2 MM  [.08 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 4541000005 - TE Connectivity
Berwyn, PA, United States
Splices
4541000005
Splices 4541000005
Body Features Primary Product Color : Blue Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 2 MM  [.08 INCH ] Overall Product Length : 31.5 MM  [1.24 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 14 - 16 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Requirement : Fully Insulated

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : Copper

Dimensions


  • Accepts Wire Insulation Diameter Range : 2 MM  [.08 INCH ]
  • Overall Product Length : 31.5 MM  [1.24 INCH ]
  • Wire Size (MMSQ) : 2.5 - 1.5
  • Wire Size (AWG) : 14 - 16

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Requirement : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 4541000005
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details