TE Connectivity Board Mount Pressure Sensors 4525DO-SS3BI150GP

Description
Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 150 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : 10.34
Request a Quote Datasheet
Description
Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 150 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : 10.34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-SS3BI150GP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-SS3BI150GP
Board Mount Pressure Sensors 4525DO-SS3BI150GP
Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 150 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : 10.34

Dimensions


  • Product Height : 11.7 MM  [.46 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C or SPI
  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 150
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Single Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
  • Pressure (BAR) : 10.34
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4525DO-SS3BI150GP
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200696-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10216237-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details
Pressure Transducers - 10207485-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10217497-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100000 psi (70378 m H2O)
View Details