Dimensions Product Height : 9 MM [.35 INCH ] Product Length : 12.4 MM [.49 INCH ] Product Width : 17.4 MM [.69 INCH ]
Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3
Operation/Applicatio
n Output Interface : I2C (0x46H) Output Signal Details : 5 - 95% Vdc Pressure : 254 MMH2O [10 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS
Other Sensor Options : Low Power
Packaging Features Sensor Port Configuration : Dual Sideport
Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL
Usage Conditions Operating Temperature Range : -10 - 85 DEGC [14 - 185 DEGF ] Pressure (BAR) : .025
Dimensions
- Product Height : 9 MM [.35 INCH ]
- Product Length : 12.4 MM [.49 INCH ]
- Product Width : 17.4 MM [.69 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 3
- Supply Voltage Range (V) : 3.3
Operation/Application
- Output Interface : I2C (0x46H)
- Output Signal Details : 5 - 95% Vdc
- Pressure : 254 MMH2O [10 INH2O ]
- Pressure Accuracy : ±0.25% Span
- Proof Pressure Range : 5X FS
Other
- Sensor Options : Low Power
Packaging Features
- Sensor Port Configuration : Dual Sideport
Product Type Features
- Leg Style : Through Hole
- Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
- Pressure Type : Gauge
- Sensor Package : 8 pin DIL
Usage Conditions
- Operating Temperature Range : -10 - 85 DEGC [14 - 185 DEGF ]
- Pressure (BAR) : .025