TE Connectivity Pressure Transducers 10221219-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 5 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 7 MM  [.28 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 1.2 mV/V Pressure (PSI) : 1500 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M10x1 Male Sensor Options : Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ] Pressure (BAR) : 100
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 5 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 7 MM  [.28 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 1.2 mV/V Pressure (PSI) : 1500 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M10x1 Male Sensor Options : Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ] Pressure (BAR) : 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10221219-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10221219-00
Pressure Transducers 10221219-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 5 m Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 7 MM  [.28 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 1.2 mV/V Pressure (PSI) : 1500 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M10x1 Male Sensor Options : Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ] Pressure (BAR) : 100

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 5 m

Dimensions


  • Hex Width Across Flats : 15 MM  [.59 INCH ]
  • Product Diameter : 15 MM  [.59 INCH ]
  • Product Height : 7 MM  [.28 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 1.2 mV/V
  • Pressure (PSI) : 1500
  • Pressure Accuracy : Down to ± .25% FSO
  • Proof Pressure Range : 1.5X FS

Other


  • Port Fitting : M10x1 Male
  • Sensor Options : Cable Length

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ]
  • Pressure (BAR) : 100
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10221219-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006938-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10215579-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10220759-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10219017-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details