TE Connectivity Twisted Pair & Multicore Data Cable 44A1121-24-2/6-9

Description
TE Connectivity 44A1121-24-2/6-9
Request a Quote Datasheet
Description
TE Connectivity 44A1121-24-2/6-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 362566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
362566
Twisted Pair & Multicore Data Cable 362566
TE Connectivity 44A1121-24-2/6-9

TE Connectivity 44A1121-24-2/6-9

Supplier's Site
Shld Flex Cable, 2Cond, 24Awg, 100M; Cable Shielding Raychem Te Connectivity - 31Y6132 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 24Awg, 100M; Cable Shielding Raychem Te Connectivity
31Y6132
Shld Flex Cable, 2Cond, 24Awg, 100M; Cable Shielding Raychem Te Connectivity 31Y6132
SHLD FLEX CABLE, 2COND, 24AWG, 100M; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PVF2 RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 24AWG, 100M; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PVF2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 362566 31Y6132
Product Name Twisted Pair & Multicore Data Cable Shld Flex Cable, 2Cond, 24Awg, 100M; Cable Shielding Raychem Te Connectivity
Cable Shielding S/utp
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details