TE Connectivity Hook Up Wire, Spec 44, Per Ft, 16Awg, White, 1000V; Conductor Size Awg Raychem - Te Connectivity 44A0211-16-9-US

Description
HOOK UP WIRE, SPEC 44, PER FT, 16AWG, WHITE, 1000V; Conductor Size AWG:16AWG; Jacket Color:White; Jacket Material:PVF2; Conductor Material:Tinned Copper; No. of Max Strands x Strand Size:19 x 29AWG; External Diameter:2.06mm
Datasheet
Description
HOOK UP WIRE, SPEC 44, PER FT, 16AWG, WHITE, 1000V; Conductor Size AWG:16AWG; Jacket Color:White; Jacket Material:PVF2; Conductor Material:Tinned Copper; No. of Max Strands x Strand Size:19 x 29AWG; External Diameter:2.06mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, Spec 44, Per Ft, 16Awg, White, 1000V; Conductor Size Awg Raychem - Te Connectivity - 19X7215 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, Spec 44, Per Ft, 16Awg, White, 1000V; Conductor Size Awg Raychem - Te Connectivity
19X7215
Hook Up Wire, Spec 44, Per Ft, 16Awg, White, 1000V; Conductor Size Awg Raychem - Te Connectivity 19X7215
HOOK UP WIRE, SPEC 44, PER FT, 16AWG, WHITE, 1000V; Conductor Size AWG:16AWG; Jacket Color:White; Jacket Material:PVF2; Conductor Material:Tinned Copper; No. of Max Strands x Strand Size:19 x 29AWG; External Diameter:2.06mm

HOOK UP WIRE, SPEC 44, PER FT, 16AWG, WHITE, 1000V; Conductor Size AWG:16AWG; Jacket Color:White; Jacket Material:PVF2; Conductor Material:Tinned Copper; No. of Max Strands x Strand Size:19 x 29AWG; External Diameter:2.06mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X7215
Product Name Hook Up Wire, Spec 44, Per Ft, 16Awg, White, 1000V; Conductor Size Awg Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors - 1333815-1230 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details