TE Connectivity Hook-Up Wire, Spec 44, 26Awg, Red, 100M; Jacket Material Raychem Te Connectivity 44A0111-26-2

Description
HOOK-UP WIRE, SPEC 44, 26AWG, RED, 100M; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, SPEC 44, 26AWG, RED, 100M; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, Spec 44, 26Awg, Red, 100M; Jacket Material Raychem Te Connectivity - 82T4867 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, Spec 44, 26Awg, Red, 100M; Jacket Material Raychem Te Connectivity
82T4867
Hook-Up Wire, Spec 44, 26Awg, Red, 100M; Jacket Material Raychem Te Connectivity 82T4867
HOOK-UP WIRE, SPEC 44, 26AWG, RED, 100M; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, SPEC 44, 26AWG, RED, 100M; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82T4867
Product Name Hook-Up Wire, Spec 44, 26Awg, Red, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 22 AWG Cable Assembly, 150mm, double-end, Jackscrews - M80-FC11605F1-0150F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - Q140-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details