TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 44A0111-22-9-20CS3144L193

Description
Win Source Part Number: 1314574-44A0111-22-9 -20CS3144L193 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.047" (1.19mm) Jacket Color: White Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 44A0111
Request a Quote Datasheet
Description
Win Source Part Number: 1314574-44A0111-22-9 -20CS3144L193 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.047" (1.19mm) Jacket Color: White Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 44A0111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1314574-44A0111-22-9-20CS3144L193
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1314574-44A0111-22-9-20CS3144L193
Win Source Part Number: 1314574-44A0111-22-9 -20CS3144L193 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.047" (1.19mm) Jacket Color: White Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 44A0111

Win Source Part Number: 1314574-44A0111-22-9-20CS3144L193
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-81044 and MIL-C-27500, 44A0111
Package: Bulk
Wire Gauge: 22 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Conductor Strand: 19/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF)
Jacket (Insulation) Diameter: 0.047" (1.19mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.0031" (0.080mm)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: 44A0111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1314574-44A0111-22-9-20CS3144L193
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details