TE Connectivity Hook Up Wire 44A0111-22-5

Description
TE Connectivity 44A0111-22-5
Request a Quote
Description
TE Connectivity 44A0111-22-5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9185210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9185210
Hook Up Wire 9185210
TE Connectivity 44A0111-22-5

TE Connectivity 44A0111-22-5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 9185210
Product Name Hook Up Wire
Nominal Diameter 0.0469 inch (1.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Electrode Wire - AS 826-44 - Cooner Wire Company
Specs
Nominal Diameter 0.0020 inch (0.0508 mm)
Wire Conductor Pure Silver
North American 44 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details