TE Connectivity Hook Up Wire 44A0111-22-0

Description
TE Connectivity 44A0111-22-0
Request a Quote
Description
TE Connectivity 44A0111-22-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2291422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2291422
Hook Up Wire 2291422
TE Connectivity 44A0111-22-0

TE Connectivity 44A0111-22-0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2291422
Product Name Hook Up Wire
Nominal Diameter 0.0469 inch (1.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS155-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Primary Wire - 1198103001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details