TE Connectivity ™ Cables, Wires Fiber Optic Cables - 44A0111-18-45 44A0111-18-45

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034469-44A0111-18-4 5 Color: White Voltage Rating: 600 V Number of Conductors: 1 Insulation Material: Polyalkene Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 44A0111-18-452845023 002; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Wire/Cable Gauge: 18 AWG ELV: Compliant Wire/Cable Diameter: 1.651 mm Outside Diameter: 1.651 mm Conductor Diameter: 1.27 mm Number of Strands: 19 Strand Size: 30 AWG Wire/Cable Color: Green
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034469-44A0111-18-4 5 Color: White Voltage Rating: 600 V Number of Conductors: 1 Insulation Material: Polyalkene Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 44A0111-18-452845023 002; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Wire/Cable Gauge: 18 AWG ELV: Compliant Wire/Cable Diameter: 1.651 mm Outside Diameter: 1.651 mm Conductor Diameter: 1.27 mm Number of Strands: 19 Strand Size: 30 AWG Wire/Cable Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 44A0111-18-45 - 44A0111-18-45 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 44A0111-18-45
44A0111-18-45
Cables, Wires Fiber Optic Cables - 44A0111-18-45 44A0111-18-45
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034469-44A0111-18-4 5 Color: White Voltage Rating: 600 V Number of Conductors: 1 Insulation Material: Polyalkene Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 44A0111-18-452845023 002; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Wire/Cable Gauge: 18 AWG ELV: Compliant Wire/Cable Diameter: 1.651 mm Outside Diameter: 1.651 mm Conductor Diameter: 1.27 mm Number of Strands: 19 Strand Size: 30 AWG Wire/Cable Color: Green

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034469-44A0111-18-45
Color: White
Voltage Rating: 600 V
Number of Conductors: 1
Insulation Material: Polyalkene
Conductor Material: Copper, Tin
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 44A0111-18-452845023002;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
Wire/Cable Gauge: 18 AWG
ELV: Compliant
Wire/Cable Diameter: 1.651 mm
Outside Diameter: 1.651 mm
Conductor Diameter: 1.27 mm
Number of Strands: 19
Strand Size: 30 AWG
Wire/Cable Color: Green

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 44A0111-18-45
Product Name Cables, Wires Fiber Optic Cables - 44A0111-18-45
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 20 µm Core - F-SM20 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 19.9 µm (0.7835 mils)
Wavelength 600 nm (6000 Å)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details