TE Connectivity Hook Up Wire 44A0111-12-9

Description
TE Connectivity 44A0111-12-9
Request a Quote
Description
TE Connectivity 44A0111-12-9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7893654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7893654
Hook Up Wire 7893654
TE Connectivity 44A0111-12-9

TE Connectivity 44A0111-12-9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 7893654
Product Name Hook Up Wire
Nominal Diameter 0.1079 inch (2.74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
Extra Flexible PVC Lead Wire - NEF 20-25944 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0610 inch (1.55 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details